Vishay Precision Group Res Wirewound 400m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR4000KE12

Description
Res Wirewound 400m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 400m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR4000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR4000KE12
Res Wirewound 400m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR4000KE12
Res Wirewound 400m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .4 10% E12 E3 Vishay - 71P0192 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .4 10% E12 E3 Vishay
71P0192
Cw-2M .4 10% E12 E3 Vishay 71P0192
CW-2M .4 10% e12 E3

CW-2M .4 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR4000KE12 71P0192
Product Name Res Wirewound 400m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .4 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details