Vishay Precision Group Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR3900KE70

Description
Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR3900KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR3900KE70
Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR3900KE70
Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .39 10% E70 E3 Vishay - 71P0189 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .39 10% E70 E3 Vishay
71P0189
Cw-2M .39 10% E70 E3 Vishay 71P0189
CW-2M .39 10% E70 e3

CW-2M .39 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR3900KE70 71P0189
Product Name Res Wirewound 390m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .39 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details