Vishay Precision Group Res Wirewound 350m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR3500JE70

Description
Res Wirewound 350m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 350m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR3500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR3500JE70
Res Wirewound 350m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR3500JE70
Res Wirewound 350m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .35 5% E70 E3 Vishay - 71P0183 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .35 5% E70 E3 Vishay
71P0183
Cw-2M .35 5% E70 E3 Vishay 71P0183
CW-2M .35 5% E70 e3

CW-2M .35 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR3500JE70 71P0183
Product Name Res Wirewound 350m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .35 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details