Vishay Precision Group Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR3300KE70

Description
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR3300KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR3300KE70
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR3300KE70
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .33 10% E70 E3 Vishay - 71P0181 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .33 10% E70 E3 Vishay
71P0181
Cw-2M .33 10% E70 E3 Vishay 71P0181
CW-2M .33 10% E70 e3

CW-2M .33 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR3300KE70 71P0181
Product Name Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .33 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers