Vishay Precision Group Res Wirewound 330m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR3300HE73

Description
Res Wirewound 330m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 330m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR3300HE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR3300HE73
Res Wirewound 330m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR3300HE73
Res Wirewound 330m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .33 3% E73 E3 Vishay - 71P0176 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .33 3% E73 E3 Vishay
71P0176
Cw-2M .33 3% E73 E3 Vishay 71P0176
CW-2M .33 3% E73 E3

CW-2M .33 3% E73 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR3300HE73 71P0176
Product Name Res Wirewound 330m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .33 3% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details