Vishay Precision Group Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR3000JE12

Description
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR3000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR3000JE12
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR3000JE12
Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .3 5% E12 E3 Vishay - 71P0164 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .3 5% E12 E3 Vishay
71P0164
Cw-2M .3 5% E12 E3 Vishay 71P0164
CW-2M .3 5% e12 E3

CW-2M .3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR3000JE12 71P0164
Product Name Res Wirewound 300m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details