Vishay Precision Group Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR2800KE12

Description
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR2800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR2800KE12
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR2800KE12
Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .28 10% E12 E3 Vishay - 71P0162 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .28 10% E12 E3 Vishay
71P0162
Cw-2M .28 10% E12 E3 Vishay 71P0162
CW-2M .28 10% e12 E3

CW-2M .28 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR2800KE12 71P0162
Product Name Res Wirewound 280m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .28 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details