Vishay Precision Group Res Wirewound 280m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR2800JE12

Description
Res Wirewound 280m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 280m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR2800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR2800JE12
Res Wirewound 280m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR2800JE12
Res Wirewound 280m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .28 5% E12 E3 Vishay - 71P0160 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .28 5% E12 E3 Vishay
71P0160
Cw-2M .28 5% E12 E3 Vishay 71P0160
CW-2M .28 5% e12 E3

CW-2M .28 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR2800JE12 71P0160
Product Name Res Wirewound 280m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .28 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers