Vishay Precision Group Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR2700JE12

Description
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR2700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR2700JE12
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR2700JE12
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .27 5% E12 E3 Vishay - 71P0156 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .27 5% E12 E3 Vishay
71P0156
Cw-2M .27 5% E12 E3 Vishay 71P0156
CW-2M .27 5% e12 E3

CW-2M .27 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR2700JE12 71P0156
Product Name Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .27 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details