Vishay Precision Group Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR2000KE70

Description
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR2000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR2000KE70
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR2000KE70
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .2 10% E70 E3 Vishay - 71P0139 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .2 10% E70 E3 Vishay
71P0139
Cw-2M .2 10% E70 E3 Vishay 71P0139
CW-2M .2 10% E70 e3

CW-2M .2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR2000KE70 71P0139
Product Name Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details