Res Wirewound 167m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW02MR1670KE70 | 71P0131 |
| Product Name | Res Wirewound 167m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R | Cw-2M .167 10% E70 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |