Vishay Precision Group Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR1600JE12

Description
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR1600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR1600JE12
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR1600JE12
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .16 5% E12 E3 Vishay - 71P0124 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .16 5% E12 E3 Vishay
71P0124
Cw-2M .16 5% E12 E3 Vishay 71P0124
CW-2M .16 5% e12 E3

CW-2M .16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR1600JE12 71P0124
Product Name Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details