Vishay Precision Group Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR1500JE12

Description
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR1500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR1500JE12
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR1500JE12
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .15 5% E12 E3 Vishay - 71P0120 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .15 5% E12 E3 Vishay
71P0120
Cw-2M .15 5% E12 E3 Vishay 71P0120
CW-2M .15 5% e12 E3

CW-2M .15 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR1500JE12 71P0120
Product Name Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .15 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers