Vishay Precision Group Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR1400KE12

Description
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR1400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR1400KE12
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR1400KE12
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .14 10% E12 E3 Vishay - 71P0118 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .14 10% E12 E3 Vishay
71P0118
Cw-2M .14 10% E12 E3 Vishay 71P0118
CW-2M .14 10% e12 E3

CW-2M .14 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR1400KE12 71P0118
Product Name Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .14 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A56RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details