Vishay Precision Group Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR1250JS73

Description
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR1250JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR1250JS73
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR1250JS73
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.185, 0.125 Ohm, 5% Vishay - 44C0244 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.185, 0.125 Ohm, 5% Vishay
44C0244
Cw, 0.500 X 0.185, 0.125 Ohm, 5% Vishay 44C0244
CW, 0.500 x 0.185", 0.125 Ohm, 5%

CW, 0.500 x 0.185", 0.125 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR1250JS73 44C0244
Product Name Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.185, 0.125 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details