Vishay Precision Group Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR1000KE70

Description
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR1000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR1000KE70
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR1000KE70
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .1 10% E70 E3 Vishay - 71P0099 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .1 10% E70 E3 Vishay
71P0099
Cw-2M .1 10% E70 E3 Vishay 71P0099
CW-2M .1 10% E70 e3

CW-2M .1 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR1000KE70 71P0099
Product Name Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .1 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers