Vishay Precision Group Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M9R100JE12

Description
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M9R100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M9R100JE12
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M9R100JE12
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 9.1 5% E12 E3 Vishay - 71P1180 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 9.1 5% E12 E3 Vishay
71P1180
Cw-2M 9.1 5% E12 E3 Vishay 71P1180
CW-2M 9.1 5% e12 E3

CW-2M 9.1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M9R100JE12 71P1180
Product Name Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 9.1 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers