Vishay Precision Group Res Wirewound 9.09 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M9R090KE12

Description
Res Wirewound 9.09 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 9.09 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.09 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M9R090KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M9R090KE12
Res Wirewound 9.09 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M9R090KE12
Res Wirewound 9.09 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.09 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 9.09 10% E12 E3 Vishay - 71P1178 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 9.09 10% E12 E3 Vishay
71P1178
Cw-2M 9.09 10% E12 E3 Vishay 71P1178
CW-2M 9.09 10% e12 E3

CW-2M 9.09 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M9R090KE12 71P1178
Product Name Res Wirewound 9.09 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 9.09 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details