Vishay Precision Group Res Wirewound 9.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M9K100KE70

Description
Res Wirewound 9.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M9K100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M9K100KE70
Res Wirewound 9.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M9K100KE70
Res Wirewound 9.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 9.1K 10% E70 E3 Vishay - 71P1171 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 9.1K 10% E70 E3 Vishay
71P1171
Cw-2M 9.1K 10% E70 E3 Vishay 71P1171
CW-2M 9.1K 10% E70 e3

CW-2M 9.1K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M9K100KE70 71P1171
Product Name Res Wirewound 9.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 9.1K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers