Vishay Precision Group Res Wirewound 9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M9K000KE70

Description
Res Wirewound 9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M9K000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M9K000KE70
Res Wirewound 9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M9K000KE70
Res Wirewound 9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 9K 10% E70 E3 Vishay - 71P1167 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 9K 10% E70 E3 Vishay
71P1167
Cw-2M 9K 10% E70 E3 Vishay 71P1167
CW-2M 9K 10% E70 e3

CW-2M 9K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M9K000KE70 71P1167
Product Name Res Wirewound 9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 9K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - C3A9K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details