Vishay Precision Group Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M9K000JE12

Description
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M9K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M9K000JE12
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M9K000JE12
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 9K 5% E12 E3 Vishay - 71P1164 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 9K 5% E12 E3 Vishay
71P1164
Cw-2M 9K 5% E12 E3 Vishay 71P1164
CW-2M 9K 5% e12 E3

CW-2M 9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M9K000JE12 71P1164
Product Name Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 9K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details