Vishay Precision Group Res Wirewound 910 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M910R0KE70

Description
Res Wirewound 910 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 910 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M910R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M910R0KE70
Res Wirewound 910 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M910R0KE70
Res Wirewound 910 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 910 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 910 10% E70 E3 Vishay - 71P1199 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 910 10% E70 E3 Vishay
71P1199
Cw-2M 910 10% E70 E3 Vishay 71P1199
CW-2M 910 10% E70 e3

CW-2M 910 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M910R0KE70 71P1199
Product Name Res Wirewound 910 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 910 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details