Vishay Precision Group Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M8R500JE70

Description
Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M8R500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M8R500JE70
Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M8R500JE70
Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 8.5 5% E70 E3 Vishay - 71P1141 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 8.5 5% E70 E3 Vishay
71P1141
Cw-2M 8.5 5% E70 E3 Vishay 71P1141
CW-2M 8.5 5% E70 e3

CW-2M 8.5 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M8R500JE70 71P1141
Product Name Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 8.5 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details