Vishay Precision Group Res Wirewound 8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M8R000JE70

Description
Res Wirewound 8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M8R000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M8R000JE70
Res Wirewound 8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M8R000JE70
Res Wirewound 8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 8 5% E70 E3 Vishay - 71P1133 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 8 5% E70 E3 Vishay
71P1133
Cw-2M 8 5% E70 E3 Vishay 71P1133
CW-2M 8 5% E70 e3

CW-2M 8 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M8R000JE70 71P1133
Product Name Res Wirewound 8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 8 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1047RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details