Res Wirewound 8.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW02M8K500KE70 | 71P1131 |
| Product Name | Res Wirewound 8.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | Cw-2M 8.5K 10% E70 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |