Vishay Precision Group Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M8K200KE70

Description
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M8K200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M8K200KE70
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M8K200KE70
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 8.2K 10% E70 E3 Vishay - 71P1127 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 8.2K 10% E70 E3 Vishay
71P1127
Cw-2M 8.2K 10% E70 E3 Vishay 71P1127
CW-2M 8.2K 10% E70 e3

CW-2M 8.2K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M8K200KE70 71P1127
Product Name Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 8.2K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers