Vishay Precision Group Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M8K200KE12

Description
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M8K200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M8K200KE12
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M8K200KE12
Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 8.2K 10% E12 E3 Vishay - 71P1126 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 8.2K 10% E12 E3 Vishay
71P1126
Cw-2M 8.2K 10% E12 E3 Vishay 71P1126
CW-2M 8.2K 10% e12 E3

CW-2M 8.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M8K200KE12 71P1126
Product Name Res Wirewound 8.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 8.2K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details