Vishay Precision Group Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M85R00JE12

Description
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M85R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M85R00JE12
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M85R00JE12
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 85 5% E12 E3 Vishay - 71P1160 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 85 5% E12 E3 Vishay
71P1160
Cw-2M 85 5% E12 E3 Vishay 71P1160
CW-2M 85 5% e12 E3

CW-2M 85 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M85R00JE12 71P1160
Product Name Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 85 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details