Vishay Precision Group Res Wirewound 82 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M82R00JE12

Description
Res Wirewound 82 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 82 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M82R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M82R00JE12
Res Wirewound 82 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M82R00JE12
Res Wirewound 82 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 82 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 82 5% E12 E3 Vishay - 71P1152 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 82 5% E12 E3 Vishay
71P1152
Cw-2M 82 5% E12 E3 Vishay 71P1152
CW-2M 82 5% e12 E3

CW-2M 82 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M82R00JE12 71P1152
Product Name Res Wirewound 82 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 82 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers