Vishay Precision Group Res Wirewound 7.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M7R500JE12

Description
Res Wirewound 7.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M7R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M7R500JE12
Res Wirewound 7.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M7R500JE12
Res Wirewound 7.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 7.5 5% E12 E3 Vishay - 71P1095 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 7.5 5% E12 E3 Vishay
71P1095
Cw-2M 7.5 5% E12 E3 Vishay 71P1095
CW-2M 7.5 5% e12 E3

CW-2M 7.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M7R500JE12 71P1095
Product Name Res Wirewound 7.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 7.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers