Vishay Precision Group Res Wirewound 7.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M7K900JE12

Description
Res Wirewound 7.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M7K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M7K900JE12
Res Wirewound 7.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M7K900JE12
Res Wirewound 7.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 7.9K 5% E12 E3 Vishay - 71P1087 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 7.9K 5% E12 E3 Vishay
71P1087
Cw-2M 7.9K 5% E12 E3 Vishay 71P1087
CW-2M 7.9K 5% e12 E3

CW-2M 7.9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M7K900JE12 71P1087
Product Name Res Wirewound 7.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 7.9K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details