Vishay Precision Group Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M7K500JE12

Description
Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M7K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M7K500JE12
Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M7K500JE12
Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 7.5K 5% E12 E3 Vishay - 71P1083 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 7.5K 5% E12 E3 Vishay
71P1083
Cw-2M 7.5K 5% E12 E3 Vishay 71P1083
CW-2M 7.5K 5% e12 E3

CW-2M 7.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M7K500JE12 71P1083
Product Name Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 7.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers