Vishay Precision Group Res Wirewound 7.23K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M7K230KE12

Description
Res Wirewound 7.23K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.23K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.23K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M7K230KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.23K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M7K230KE12
Res Wirewound 7.23K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M7K230KE12
Res Wirewound 7.23K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.23K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 7.23K 10% E12 E3 Vishay - 71P1077 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 7.23K 10% E12 E3 Vishay
71P1077
Cw-2M 7.23K 10% E12 E3 Vishay 71P1077
CW-2M 7.23K 10% e12 E3

CW-2M 7.23K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M7K230KE12 71P1077
Product Name Res Wirewound 7.23K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 7.23K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details