Vishay Precision Group Res Wirewound 7.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M7K200KE70

Description
Res Wirewound 7.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 7.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M7K200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M7K200KE70
Res Wirewound 7.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M7K200KE70
Res Wirewound 7.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 7.2K 10% E70 E3 Vishay - 71P1074 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 7.2K 10% E70 E3 Vishay
71P1074
Cw-2M 7.2K 10% E70 E3 Vishay 71P1074
CW-2M 7.2K 10% E70 e3

CW-2M 7.2K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M7K200KE70 71P1074
Product Name Res Wirewound 7.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 7.2K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers