Vishay Precision Group Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M7K000KE70

Description
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M7K000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M7K000KE70
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M7K000KE70
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 7K 10% E70 E3 Vishay - 71P1070 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 7K 10% E70 E3 Vishay
71P1070
Cw-2M 7K 10% E70 E3 Vishay 71P1070
CW-2M 7K 10% E70 e3

CW-2M 7K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M7K000KE70 71P1070
Product Name Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 7K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details