Vishay Precision Group Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M7K000KE12

Description
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M7K000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M7K000KE12
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M7K000KE12
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 7K 10% E12 E3 Vishay - 71P1069 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 7K 10% E12 E3 Vishay
71P1069
Cw-2M 7K 10% E12 E3 Vishay 71P1069
CW-2M 7K 10% e12 E3

CW-2M 7K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M7K000KE12 71P1069
Product Name Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 7K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers