Vishay Precision Group Res Wirewound 75 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M75R00JE12

Description
Res Wirewound 75 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 75 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M75R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M75R00JE12
Res Wirewound 75 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M75R00JE12
Res Wirewound 75 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 75 5% E12 E3 Vishay - 71P1107 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 75 5% E12 E3 Vishay
71P1107
Cw-2M 75 5% E12 E3 Vishay 71P1107
CW-2M 75 5% e12 E3

CW-2M 75 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M75R00JE12 71P1107
Product Name Res Wirewound 75 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 75 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details