Vishay Precision Group Res Wirewound 750 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M750R0KE12

Description
Res Wirewound 750 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M750R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M750R0KE12
Res Wirewound 750 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M750R0KE12
Res Wirewound 750 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 750 10% E12 E3 Vishay - 71P1114 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 750 10% E12 E3 Vishay
71P1114
Cw-2M 750 10% E12 E3 Vishay 71P1114
CW-2M 750 10% e12 E3

CW-2M 750 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M750R0KE12 71P1114
Product Name Res Wirewound 750 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 750 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details