Vishay Precision Group Res Wirewound 750 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M750R0JE12

Description
Res Wirewound 750 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M750R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M750R0JE12
Res Wirewound 750 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M750R0JE12
Res Wirewound 750 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 750 5% E12 E3 Vishay - 71P1111 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 750 5% E12 E3 Vishay
71P1111
Cw-2M 750 5% E12 E3 Vishay 71P1111
CW-2M 750 5% e12 E3

CW-2M 750 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M750R0JE12 71P1111
Product Name Res Wirewound 750 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 750 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers