Vishay Precision Group Res Wirewound 700 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M700R0KE12

Description
Res Wirewound 700 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 700 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 700 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M700R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M700R0KE12
Res Wirewound 700 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M700R0KE12
Res Wirewound 700 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 700 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 700 10% E12 E3 Vishay - 71P1105 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 700 10% E12 E3 Vishay
71P1105
Cw-2M 700 10% E12 E3 Vishay 71P1105
CW-2M 700 10% e12 E3

CW-2M 700 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M700R0KE12 71P1105
Product Name Res Wirewound 700 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 700 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details