Vishay Precision Group Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M6K200JE70

Description
Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M6K200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M6K200JE70
Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M6K200JE70
Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 6.2K 5% E70 E3 Vishay - 71P0992 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 6.2K 5% E70 E3 Vishay
71P0992
Cw-2M 6.2K 5% E70 E3 Vishay 71P0992
CW-2M 6.2K 5% E70 e3

CW-2M 6.2K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M6K200JE70 71P0992
Product Name Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 6.2K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details