Vishay Precision Group Res Wirewound 6.19K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M6K190KE70

Description
Res Wirewound 6.19K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.19K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.19K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M6K190KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.19K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M6K190KE70
Res Wirewound 6.19K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M6K190KE70
Res Wirewound 6.19K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.19K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 6.19K 10% E70 E3 Vishay - 71P0990 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 6.19K 10% E70 E3 Vishay
71P0990
Cw-2M 6.19K 10% E70 E3 Vishay 71P0990
CW-2M 6.19K 10% E70 e3

CW-2M 6.19K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M6K190KE70 71P0990
Product Name Res Wirewound 6.19K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 6.19K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers