Vishay Precision Group Res Wirewound 6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M6K000JE12

Description
Res Wirewound 6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M6K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M6K000JE12
Res Wirewound 6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M6K000JE12
Res Wirewound 6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 6K 5% E12 E3 Vishay - 71P0983 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 6K 5% E12 E3 Vishay
71P0983
Cw-2M 6K 5% E12 E3 Vishay 71P0983
CW-2M 6K 5% e12 E3

CW-2M 6K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M6K000JE12 71P0983
Product Name Res Wirewound 6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 6K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details