Vishay Precision Group Res Wirewound 68.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M68R10KE12

Description
Res Wirewound 68.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 68.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M68R10KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M68R10KE12
Res Wirewound 68.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M68R10KE12
Res Wirewound 68.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 68.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 68.1 10% E12 E3 Vishay - 71P1057 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 68.1 10% E12 E3 Vishay
71P1057
Cw-2M 68.1 10% E12 E3 Vishay 71P1057
CW-2M 68.1 10% e12 E3

CW-2M 68.1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M68R10KE12 71P1057
Product Name Res Wirewound 68.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 68.1 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details