Vishay Precision Group Res Wirewound 680 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M680R0JE12

Description
Res Wirewound 680 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 680 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M680R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M680R0JE12
Res Wirewound 680 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M680R0JE12
Res Wirewound 680 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 680 5% E12 E3 Vishay - 71P1059 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 680 5% E12 E3 Vishay
71P1059
Cw-2M 680 5% E12 E3 Vishay 71P1059
CW-2M 680 5% E12 e3

CW-2M 680 5% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M680R0JE12 71P1059
Product Name Res Wirewound 680 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 680 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details