Vishay Precision Group Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M65R00JE12

Description
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M65R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M65R00JE12
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M65R00JE12
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 65 5% E12 E3 Vishay - 71P1043 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 65 5% E12 E3 Vishay
71P1043
Cw-2M 65 5% E12 E3 Vishay 71P1043
CW-2M 65 5% e12 E3

CW-2M 65 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M65R00JE12 71P1043
Product Name Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 65 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A7K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details