Vishay Precision Group Res Wirewound 630 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M630R0JE70

Description
Res Wirewound 630 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 630 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 630 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M630R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 630 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M630R0JE70
Res Wirewound 630 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M630R0JE70
Res Wirewound 630 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 630 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 630 5% E70 E3 Vishay - 71P1036 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 630 5% E70 E3 Vishay
71P1036
Cw-2M 630 5% E70 E3 Vishay 71P1036
CW-2M 630 5% E70 e3

CW-2M 630 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M630R0JE70 71P1036
Product Name Res Wirewound 630 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 630 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details