Vishay Precision Group Res Wirewound 62 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M62R00KE12

Description
Res Wirewound 62 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 62 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M62R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M62R00KE12
Res Wirewound 62 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M62R00KE12
Res Wirewound 62 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 62 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 62 10% E12 E3 Vishay - 71P1029 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 62 10% E12 E3 Vishay
71P1029
Cw-2M 62 10% E12 E3 Vishay 71P1029
CW-2M 62 10% e12 E3

CW-2M 62 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M62R00KE12 71P1029
Product Name Res Wirewound 62 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 62 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers