Vishay Precision Group Res Wirewound 62 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M62R00JE70

Description
Res Wirewound 62 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 62 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M62R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M62R00JE70
Res Wirewound 62 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M62R00JE70
Res Wirewound 62 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 62 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 62 5% E70 E3 Vishay - 71P1028 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 62 5% E70 E3 Vishay
71P1028
Cw-2M 62 5% E70 E3 Vishay 71P1028
CW-2M 62 5% E70 e3

CW-2M 62 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M62R00JE70 71P1028
Product Name Res Wirewound 62 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 62 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details