Vishay Precision Group Res Wirewound 620 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M620R0KE12

Description
Res Wirewound 620 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 620 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M620R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M620R0KE12
Res Wirewound 620 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M620R0KE12
Res Wirewound 620 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 620 10% E12 E3 Vishay - 71P1033 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 620 10% E12 E3 Vishay
71P1033
Cw-2M 620 10% E12 E3 Vishay 71P1033
CW-2M 620 10% e12 E3

CW-2M 620 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M620R0KE12 71P1033
Product Name Res Wirewound 620 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 620 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details